Cornell DubilierFilm Paper Film Capacitors564PSB252K4R
Description
For New Design: Yes
Capacitance: 560 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1150
ESR: 3.6 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 560 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1150
ESR: 3.6 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 564PSB252K4R is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2500 V, capacitance of 0.56 µF, maximum dv/dt of 1150 V/µs, ESR of 3.6 mΩ at 100 kHz and +25°C, and RMS ripple current of 14 A at +70°C. It has dimensions of 57.5 mm × 45 mm × 35 mm with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with a flame retardant epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +100°C under voltage and current derating. It supports 20.3 mm terminal-to-terminal lead spacing for four radial leads.
Datasheet Summary Powered by GS/AI
The 564PSB252K4R is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2500 V, capacitance of 0.56 µF, maximum dv/dt of 1150 V/µs, ESR of 3.6 mΩ at 100 kHz and +25°C, and RMS ripple current of 14 A at +70°C. It has dimensions of 57.5 mm × 45 mm × 35 mm with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with a flame retardant epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +100°C under voltage and current derating. It supports 20.3 mm terminal-to-terminal lead spacing for four radial leads.