The 475PPA700KS is an axial lead, high-voltage, high dv/dt film capacitor with a rated voltage of 700 VDC, capacitance of 4.7 µF, and a maximum RMS ripple current of 14 A at 70°C. It has a maximum ESR of 2.9 mΩ at 100 kHz and 25°C, and dimensions of 35.5 mm in diameter by 59 mm in length. The capacitor uses double metallized polypropylene film with internal series connections and is coated with flame-retardant epoxy resin (UL94V0). It operates from -55°C to +85°C, exhibits a capacitance tolerance of ±10% at 1 kHz and 25°C, and has a dissipation factor of less than 0.001 at 1 kHz and 25°C. The dielectric strength is 160% of rated VDC or 200% VDC for 60 seconds, and self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 4.7UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 475PPA700KS | 475PPA700KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 4.7 microF | 4.7 microF |