The 683PPA152KG is an axial lead, high-voltage, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a rated DC voltage of 1500 V, a capacitance of 0.068 µF, and a maximum RMS ripple current of 4.5 A at 25°C. The capacitor features a dissipation factor of ≤0.05% at 1 kHz and 25°C, an insulation resistance of ≥30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -55°C to +85°C and has a life expectancy of 100,000 hours at 70°C and rated DC voltage. The part uses double metallized polypropylene film with internal series connections and is coated with flame-retardant epoxy resin. Its dimensions are 13.5 mm in diameter and 29 mm in length, with tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.068UF 1.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 683PPA152KG | 683PPA152KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF |