The 564PPA252KS is a high-voltage, high-dv/dt axial lead film capacitor rated for 2500 VDC with a capacitance of 0.56 µF, designed for power semiconductor circuits and switching applications. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 4.5 mΩ at 100 kHz, and dimensions of 34.5 mm in diameter and 59 mm in length. The capacitor uses double-metallized polypropylene film with internal series connections, features a capacitance tolerance of ±10% at 1 kHz and 25°C, and operates from -55°C to +85°C. It meets UL94V0 flammability standards and has a life expectancy of 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564PPA252KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |