The 683PPR630KE is a metallized polypropylene film capacitor for high pulse current applications such as SCR commutation and switching power supplies. It has a DC voltage rating of 630 VDC, a capacitance of 0.068 µF, and dimensions of 18 mm x 14.5 mm x 8.5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor features lead-free tinned copper leads, is coated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0), and operates over a temperature range of -55°C to +105°C. It has a maximum dissipation factor of 0.06% at 10 kHz and 25°C, insulation resistance of 100,000 MΩ, and self-inductance less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPR630KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |