Cornell Dubilier Film Paper Film Capacitors 565PSB700K2R

Description
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 565PSB700K2R is a 5.6 μF, 700 VDC radial lead film capacitor with a maximum dv/dt of 360 V/μs, an ESR of 2.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C and has a capacitance tolerance of ±10%. The dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C, and insulation resistance is at least 30 GΩ·μF at 25°C under 100 VDC.

Datasheet Summary
Powered by GS/AI

The 565PSB700K2R is a 5.6 μF, 700 VDC radial lead film capacitor with a maximum dv/dt of 360 V/μs, an ESR of 2.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C and has a capacitance tolerance of ±10%. The dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C, and insulation resistance is at least 30 GΩ·μF at 25°C under 100 VDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 565PSB700K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
565PSB700K2R
Film Paper Film Capacitors 565PSB700K2R
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 5.6 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 2.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 565PSB700K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
565PSB700K2R
Capacitors - Film Capacitors 565PSB700K2R
CAP FILM 5.6UF 10% 700VDC RADIAL

CAP FILM 5.6UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 565PSB700K2R 565PSB700K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 5.6 microF 5.6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-102MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details