Cornell Dubilier Film Paper Film Capacitors 476MTB063KJ

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 28mm Length: 42.5mm Thickness: 17mm Diameter: — Lead Spacing: 37.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 28mm Length: 42.5mm Thickness: 17mm Diameter: — Lead Spacing: 37.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476MTB063KJ is a metallized polyester radial lead box capacitor rated for 63 VDC and 40 VAC, with a capacitance of 47 µF and a dv/dt rating of 0.8 V/µs. It has dimensions of 42.5 mm in length, 30 mm in height, and 17 mm in thickness, with a lead spacing of 37.5 mm and terminal diameter of 1 mm. The operating temperature range is -55⁰C to +105⁰C, with insulation resistance of 10,000 MΩ·µF at 25⁰C and 100 VDC. It features a flame retardant plastic box (UL94V-1) and epoxy resin (UL94V0), with lead-free tinned leads.

Datasheet Summary
Powered by GS/AI

The 476MTB063KJ is a metallized polyester radial lead box capacitor rated for 63 VDC and 40 VAC, with a capacitance of 47 µF and a dv/dt rating of 0.8 V/µs. It has dimensions of 42.5 mm in length, 30 mm in height, and 17 mm in thickness, with a lead spacing of 37.5 mm and terminal diameter of 1 mm. The operating temperature range is -55⁰C to +105⁰C, with insulation resistance of 10,000 MΩ·µF at 25⁰C and 100 VDC. It features a flame retardant plastic box (UL94V-1) and epoxy resin (UL94V0), with lead-free tinned leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 476MTB063KJ - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
476MTB063KJ
Film Paper Film Capacitors 476MTB063KJ
For New Design: Yes Capacitance: 47 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 28mm Length: 42.5mm Thickness: 17mm Diameter: — Lead Spacing: 37.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • ESR: —
  • dV/dt: 0.8
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 100°C
  • Width: —
  • Height: 28mm
  • Length: 42.5mm
  • Thickness: 17mm
  • Diameter: —
  • Lead Spacing: 37.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 476MTB063KJ
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers