Cornell Dubilier Film Paper Film Capacitors 564PSB202K2J

Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 564PSB202K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 2000 V, capacitance of 0.56 µF, and a maximum dv/dt of 1600 V/µsec. It has an ESR of 3.8 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The package measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a terminal pitch of 37.5 mm and two 1.2 mm diameter leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0), operates from -40°C to +100°C, and meets a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 60 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 564PSB202K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 2000 V, capacitance of 0.56 µF, and a maximum dv/dt of 1600 V/µsec. It has an ESR of 3.8 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The package measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a terminal pitch of 37.5 mm and two 1.2 mm diameter leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0), operates from -40°C to +100°C, and meets a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 60 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 564PSB202K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
564PSB202K2J
Film Paper Film Capacitors 564PSB202K2J
For New Design: Yes Capacitance: 560 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 560 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1600
  • ESR: 3.8 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 564PSB202K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
564PSB202K2J
Capacitors - Film Capacitors 564PSB202K2J
CAP FILM 0.56UF 10% 2KVDC RADIAL

CAP FILM 0.56UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 564PSB202K2J 564PSB202K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PSB302K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers