The 475RMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC operating voltage and 4.7 µF capacitance. It features a package size of 42.5 mm x 28 mm x 17 mm, flame-retardant plastic housing (UL94V-0), and lead-free tinned copper leads. The capacitor operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of ±10% at 1 kHz and 25°C. Its dielectric is polypropylene with double metallized film construction and internal series connections. The insulation resistance exceeds 30 GΩ·µF at 25°C and 100 VDC, and self-inductance is less than 1 nH per mm of lead spacing. The dissipation factor is ≤0.06% at 1 kHz for capacitances under 1 µF, and life expectancy is 30,000 hours at rated AC voltage. The part is designed for inverter, converter, UPS, and switching power supply applications.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |