The 683PPS152KJ is an axial-lead metallized polypropylene film capacitor rated for 1500 VDC, with a capacitance of 0.068 µF, designed for high dv/dt applications such as inverters and switching power supplies. It has a maximum RMS ripple current of 3.5 A at 100 kHz and 25°C, and an ESR of 16.1 mΩ. The component measures 12.5 mm in diameter by 34 mm in length. It operates within a temperature range of -40°C to +85°C and meets the dielectric strength requirement of 200% of rated VDC for 2 seconds. The capacitor features flame-retardant polyester tape wrap with epoxy resin end fill (UL94V0) and lead-free tinned copper leads. Self-inductance is less than 1 nH per mm of body and lead length. Capacitance drift is less than 1.0% after two years at 40°C, and life expectancy is 100,000 hours at 70°C and rated VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPS152KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |