Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 562MKP275KC

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
562MKP275KC
EMI/RFI SUPPRESSION Capacitors 562MKP275KC
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Film Capacitors - 562MKP275KC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
562MKP275KC
Film Capacitors 562MKP275KC
CAP FILM 5600PF 10% 310VAC RAD

CAP FILM 5600PF 10% 310VAC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 5600Pf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor - 14N7748 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 5600Pf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor
14N7748
Capacitor Polypropylene Pp Film, 5600Pf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor 14N7748
CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 275V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 275V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 562MKP275KC 562MKP275KC 14N7748
Product Name EMI/RFI SUPPRESSION Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 5600Pf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PHB400K2H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1727537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers