The 605RMB850K# is a metallized polypropylene snubber capacitor for power semiconductor modules, rated at 850 VDC and 685 VAC RMS, with 6 µF capacitance. It features lugs for direct mounting, a 57.5 mm×57.5 mm×38 mm dimensions, and a fixing pitch of 57.5 mm with 24 mm terminal spacing. The operating temperature range is -40°C to +85°C, with voltage derating above 85°C. Capacitance tolerance is +10% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. The capacitor uses double metallized film with internal series connections and is enclosed in a UL94V-0 flame-retardant epoxy-coated box. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 605RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |