The 475RMB700K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 4.7 µF capacitance. It operates within a temperature range of -40°C to +85°C, has a capacitance tolerance of ±10%, and a dissipation factor of 0.5% at 1 kHz and 25°C. The capacitor features flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper terminals. Its dimensions are 57.5 mm length × 50 mm height × 35 mm thickness, with terminal spacing of 37-42 mm and fixing pitch of 57.5 mm. The dielectric is polypropylene with internal series connections, and it meets a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |