The 683PPA102KG is a high-voltage, high dv/dt axial lead film capacitor designed for inverters, converters, and switching power supplies. It has a rated DC voltage of 1000 V, a capacitance of 0.068 µF, and a maximum dv/dt of 1400 V/µs at 25°C. The capacitor exhibits an RMS ripple current of 3.5 A at 100 kHz and 25°C, with an ESR of 13.6 mΩ. It features double metallized polypropylene film construction with internal series connections, a maximum operating temperature range of -55°C to +85°C, and a dielectric strength of 160% of rated VDC or 200% VDC applied between leads and case. Its physical dimensions are 12.5 mm in diameter and 29 mm in length. The part meets UL 501 flame retardant ratings with UL94V0 epoxy resin end coating and uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPA102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |