The 564PPA252K is a high-voltage, high dv/dt axial lead film capacitor designed for power semiconductor circuits, inverters, and switching power supplies. It has a rated DC voltage of 2500 VDC, a capacitance of 0.56 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor measures 36.5 mm in diameter by 55 mm in length. It features a polypropylene dielectric, double metallized film construction with internal series connections, and is coated with UL94V0 epoxy resin. It operates across a temperature range of -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C, and a dissipation factor of less than 0.001 at 1 kHz and 25°C. The self-inductance is less than 1 nano-Henry per mm of body and lead length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564PPA252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |