Cornell Dubilier Film Capacitors 564PMB122KSP2

Description
0.56µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet
Description
0.56µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1572-1167-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1167-ND
Film Capacitors 1572-1167-ND
0.56µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Rectangular Box

0.56µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Film Capacitors 2002-564PMB122KSP2
Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 0.56µF 1200V

Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 0.56µF 1200V

Supplier's Site Datasheet
Downers Grove, IL, United States
IGBT Snubber Capacitor
564PMB122KSP2
IGBT Snubber Capacitor 564PMB122KSP2
Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:| •Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits

Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:|•Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits

Supplier's Site
Capacitors - Film Capacitors 564PMB122KSP2
CAP FILM 0.56UF 1.2KVDC CHAS MT

CAP FILM 0.56UF 1.2KVDC CHAS MT

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1572-1167-ND 2002-564PMB122KSP2 564PMB122KSP2 564PMB122KSP2
Product Name Film Capacitors Film Capacitors IGBT Snubber Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers