The 505PMC700K#P0 is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a DC voltage rating of 700 V, a capacitance of 5 µF, and dimensions of 42.5 mm × 45 mm × 33 mm with lug terminals. The capacitor operates within a temperature range of -40°C to +100°C, has a dissipation factor of ≤0.1% at 1 kHz and 25°C, and an insulation resistance of ≥30 GΩ. It meets UL94V-0 flame retardancy standards and features lead-free tinned copper terminals. The part is rated for 100,000 hours at WVDC and has a capacitance tolerance of ±10%.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505PMC700K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |