Cornell DubilierFilm Paper Film Capacitors475PSB850K2R
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.5 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.5 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475PSB850K2R is a radial lead film capacitor for high current and low ESR applications, rated for 850 VDC with a capacitance of 4.7 µF. It has a maximum dv/dt of 450 V/µs, an ESR of 2.5 mΩ at 100 kHz and +25°C, and a ripple current rating of 14 A at +70°C. The physical dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% at 1 kHz, and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 475PSB850K2R is a radial lead film capacitor for high current and low ESR applications, rated for 850 VDC with a capacitance of 4.7 µF. It has a maximum dv/dt of 450 V/µs, an ESR of 2.5 mΩ at 100 kHz and +25°C, and a ripple current rating of 14 A at +70°C. The physical dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% at 1 kHz, and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.