The 505LC7102K5TM8 is a high AC voltage, high current film capacitor for induction heating and tank circuits, with a rated KVAR of 700 and capacitance of 5 µF. It uses a self-healing polypropylene dielectric, meets UL94V0 flame retardant standards, and has a maximum core temperature of +85°C with surface temperature limited to +45°C. The capacitor has a maximum ESR of 0.70 mΩ at 100 kHz, an RMS current rating of 1000 A, and a maximum operating frequency range of 22 to 29 kHz. It is mounted in a rectangular case measuring 72 mm by 130 mm by 130 mm with a 5TM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505LC7102K5TM8 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |