Cornell Dubilier Film Paper Film Capacitors 684MWR050K

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 2.6 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 2.6 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684MWR050K is a metallized polyester axial lead capacitor rated for 50 VDC with a capacitance of 0.68 µF. It has a dissipation factor of 1.00% at 1 kHz and 25°C, and operates over a temperature range of -40°C to +105°C. The component measures 6 mm in diameter and 11.5 mm in length, with a lead diameter of 0.6 mm. The dielectric is polyester with flame-retardant polyester tape wrapping and epoxy resin end fills. It meets UL 510 and UL 94V0 standards. Insulation resistance is 15,000 MΩ at 25°C for capacitances less than 0.33 µF at voltages below 100 VDC. Self inductance is less than 1 nano-Henry per mm of body and lead length. The dv/dt rating is 9 V/µs.

Datasheet Summary
Powered by GS/AI

The 684MWR050K is a metallized polyester axial lead capacitor rated for 50 VDC with a capacitance of 0.68 µF. It has a dissipation factor of 1.00% at 1 kHz and 25°C, and operates over a temperature range of -40°C to +105°C. The component measures 6 mm in diameter and 11.5 mm in length, with a lead diameter of 0.6 mm. The dielectric is polyester with flame-retardant polyester tape wrapping and epoxy resin end fills. It meets UL 510 and UL 94V0 standards. Insulation resistance is 15,000 MΩ at 25°C for capacitances less than 0.33 µF at voltages below 100 VDC. Self inductance is less than 1 nano-Henry per mm of body and lead length. The dv/dt rating is 9 V/µs.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684MWR050K
Film Paper Film Capacitors 684MWR050K
For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 2.6 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 9
  • RMS Current: —
  • ESR: 2.6 Ω
  • Diameter: 6mm
  • Length: 11.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 684MWR050K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
684MWR050K-ND
Film Capacitors 684MWR050K-ND
0.68µF Film Capacitor 30V 50V Polyester, Metallized Axial

0.68µF Film Capacitor 30V 50V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-684MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-684MWR050K
Film Capacitors 2002-684MWR050K
Metallized Polyester Film Capacitors 0.68µF 50V

Metallized Polyester Film Capacitors 0.68µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 684MWR050K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684MWR050K
Capacitors - Film Capacitors 684MWR050K
CAP FILM 0.68UF 10% 50VDC AXIAL

CAP FILM 0.68UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 684MWR050K 684MWR050K-ND 2002-684MWR050K 684MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers