Cornell DubilierFilm Paper Film Capacitors505RSB700K4J
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 2.7 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 2.7 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 505RSB700K4J is a radial lead film capacitor in the PSB_RSB series, rated for 700 VDC and operating from -40°C to +85°C. It has a capacitance of 5 µF, a maximum dv/dt of 455 V/µs, and a typical ESR of 2.7 mΩ at 100 kHz and +25°C. The RMS ripple current is 24.5 A at +70°C. Dimensions are 42.5 mm × 45 mm × 30 mm with a 20.3 mm lead pitch and four terminals. The dielectric is polypropylene, with a flame-retardant epoxy coating (UL94V-0). Capacitance tolerance is ±10% at 1 kHz, dissipation factor is under 0.001 at 1 kHz and 25°C, and insulation resistance exceeds 30 GΩ×µF at 25°C. Self inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 505RSB700K4J is a radial lead film capacitor in the PSB_RSB series, rated for 700 VDC and operating from -40°C to +85°C. It has a capacitance of 5 µF, a maximum dv/dt of 455 V/µs, and a typical ESR of 2.7 mΩ at 100 kHz and +25°C. The RMS ripple current is 24.5 A at +70°C. Dimensions are 42.5 mm × 45 mm × 30 mm with a 20.3 mm lead pitch and four terminals. The dielectric is polypropylene, with a flame-retardant epoxy coating (UL94V-0). Capacitance tolerance is ±10% at 1 kHz, dissipation factor is under 0.001 at 1 kHz and 25°C, and insulation resistance exceeds 30 GΩ×µF at 25°C. Self inductance is less than 1 nH per mm of lead spacing.