The 683PWS630KG is an axial metallized film capacitor with polypropylene dielectric, designed for high pulse current applications such as deflection circuits and switching power supplies. It has a voltage rating of 630 VDC and a capacitance of 0.068 µF, with leads compliant with lead-free standards. The part measures 12 mm in diameter and 29 mm in length, and supports a maximum dv/dt of 2600 V/µs. It operates within a temperature range of -55°C to +105°C and meets dielectric strength requirements of 200% of rated voltage for 2 seconds. The capacitor features low ESR, self-healing properties, and is coated with flame-retardant polyester tape and epoxy resin end fill (UL94V0).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PWS630KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |