The 505PPS850K is an axial metallized polypropylene film capacitor for high dv/dt applications, rated at 850 VDC with a surge voltage of 1300 VDC. It has a capacitance of 5.0 µF, ±10% tolerance, and a maximum RMS ripple current of 125 A at 100 kHz and 25°C. ESR is 2.4 mΩ at 100 kHz and 25°C. Its dimensions are 38 mm in diameter and 55 mm in length. It operates from -40°C to +85°C, with a dissipation factor less than 0.05% at 1 kHz, an insulation resistance of 30,000 MΩ×µF, and self-inductance under 1 nH per mm of lead spacing. The dielectric is polypropylene, with a flame-retardant polyester tape wrap and epoxy end fill meeting UL 94V0. Life expectancy is 100,000 hours at 70°C under DC voltage. Tangential leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |