The 682PPB202KB is a metallized polypropylene film capacitor for high pulse current applications, rated at 2000 VDC with a capacitance of 6.8 nF. It features lead-free tinned copper leads, operates within a temperature range of -55°C to +105°C, and is encased in flame-retardant epoxy resin (UL 94V-0). The component has a radial leaded construction with dimensions of 18 mm × 16 mm × 10 mm, lead spacing of 15 mm, and lead diameter of 0.8 mm. It exhibits a dissipation factor of less than 0.001 at 1 kHz and 25°C, insulation resistance exceeding 50% of the maximum specified value after load life testing, and self-inductance below 1 nH per mm of lead spacing. The capacitor meets reliability standards of 0.5 FIT for voltages below 400 VDC.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 682PPB202KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |