Cornell Dubilier Film Paper Film Capacitors 683PSB152K2H

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 13.8 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 13.8 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683PSB152K2H is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuit applications, with a voltage rating of 1500 VDC, capacitance of 0.068 µF, and a maximum dv/dt of 1900 V/µs. It has a typical ESR of 13.8 mΩ at 100 kHz and +25°C, with physical dimensions of 32 mm length, 20 mm height, and 11 mm thickness, and a lead spacing of 27.5 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz, and self-inductance less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 683PSB152K2H is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuit applications, with a voltage rating of 1500 VDC, capacitance of 0.068 µF, and a maximum dv/dt of 1900 V/µs. It has a typical ESR of 13.8 mΩ at 100 kHz and +25°C, with physical dimensions of 32 mm length, 20 mm height, and 11 mm thickness, and a lead spacing of 27.5 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz, and self-inductance less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683PSB152K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683PSB152K2H
Film Paper Film Capacitors 683PSB152K2H
For New Design: Yes Capacitance: 68 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 13.8 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 13.8 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 683PSB152K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683PSB152K2H
Capacitors - Film Capacitors 683PSB152K2H
CAP FILM 0.068UF 10% 1.5KVDC RAD

CAP FILM 0.068UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 683PSB152K2H 683PSB152K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers