Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 563MKP275KD

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
563MKP275KD
EMI/RFI SUPPRESSION Capacitors 563MKP275KD
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Film Capacitors - 563MKP275KD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
563MKP275KD
Film Capacitors 563MKP275KD
CAP FILM 0.056UF 10% 310VAC RAD

CAP FILM 0.056UF 10% 310VAC RAD

Supplier's Site Datasheet
Capacitor Pp Film 0.056Uf, 275V, 10%, Radial; Capacitance Illinois Capacitor - 14N7751 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.056Uf, 275V, 10%, Radial; Capacitance Illinois Capacitor
14N7751
Capacitor Pp Film 0.056Uf, 275V, 10%, Radial; Capacitance Illinois Capacitor 14N7751
CAPACITOR PP FILM 0.056UF, 275V, 10%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR PP FILM 0.056UF, 275V, 10%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 563MKP275KD 563MKP275KD 14N7751
Product Name EMI/RFI SUPPRESSION Capacitors Film Capacitors Capacitor Pp Film 0.056Uf, 275V, 10%, Radial; Capacitance Illinois Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details