The 684PMB850K# is a metallized polypropylene snubber capacitor for power semiconductors, rated 850 VDC and 0.82 µF, with a 17 A ripple current at 1 kHz and 25°C. It has a dielectric strength of 3 kVAC between terminals and case for 60 seconds, an insulation resistance of ≥30 GΩ·µF at 25°C, and self-inductance below 1 nH per mm of lead spacing. Constructed with double metallized film and internal series connections, it is coated in UL94V-0 flame-retardant epoxy. Lead-free tinned copper terminals connect to a 57.5 mm lug pitch. Dimensions are 42.5 mm × 27.5 mm × 24.5 mm. Operates from -40°C to +100°C (PMB rating), with ±10% capacitance tolerance at 1 kHz and a maximum dissipation factor of 0.07% at 25°C. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |