Cornell DubilierFilm Paper Film Capacitors475PSB102K6R
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 1.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 1.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475PSB102K6R is a radial lead film capacitor in the PSB_RSB series, designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a capacitance of 4.7 µF, a DC voltage rating of 700 V, and a maximum dv/dt of 500 V/µs. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and six radial leads. Its typical ESR at 100 kHz and 25°C is 1.7 mΩ, and it operates within a temperature range of -40°C to +100°C for PSB versions. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C, and the life expectancy is 100,000 hours at WVDC.
Datasheet Summary Powered by GS/AI
The 475PSB102K6R is a radial lead film capacitor in the PSB_RSB series, designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a capacitance of 4.7 µF, a DC voltage rating of 700 V, and a maximum dv/dt of 500 V/µs. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and six radial leads. Its typical ESR at 100 kHz and 25°C is 1.7 mΩ, and it operates within a temperature range of -40°C to +100°C for PSB versions. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C, and the life expectancy is 100,000 hours at WVDC.