Cornell Dubilier Film Paper Film Capacitors 475PSB700K4R

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 475PSB700K4R is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 700 VDC with a capacitance of 4.7 µF. It has a maximum dv/dt of 360 V/µs, an ESR of 2.2 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 27 A at +70°C. The physical dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It supports 4 leads, has a capacitance tolerance of ±10%, operates from -40°C to +100°C, and meets UL94V-0 flame retardancy. The dielectric is double metallized film with internal series connections, and it is encapsulated in a flame-retardant plastic box with epoxy resin.

Datasheet Summary
Powered by GS/AI

The 475PSB700K4R is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 700 VDC with a capacitance of 4.7 µF. It has a maximum dv/dt of 360 V/µs, an ESR of 2.2 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 27 A at +70°C. The physical dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It supports 4 leads, has a capacitance tolerance of ±10%, operates from -40°C to +100°C, and meets UL94V-0 flame retardancy. The dielectric is double metallized film with internal series connections, and it is encapsulated in a flame-retardant plastic box with epoxy resin.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 475PSB700K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
475PSB700K4R
Film Paper Film Capacitors 475PSB700K4R
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 2.2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 475PSB700K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
475PSB700K4R
Capacitors - Film Capacitors 475PSB700K4R
CAP FILM 4.7UF 10% 700VDC RADIAL

CAP FILM 4.7UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 475PSB700K4R 475PSB700K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1572-1260-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers