The 504M02QA100 is a radial metallized polyester RC snubber network for transient suppression in applications involving triacs and contactors, featuring a 0.5 µF capacitor and a 100 ohm carbon composition resistor in series. It is rated for 200 Vdc/125 Vac, 60 Hz, with a capacitance tolerance of ±20% and resistor tolerance of ±10%. The device measures 27.4 mm in length, 9.4 mm in thickness, and 16.3 mm in height, with a lead spacing of 20.8 mm and lead diameter of 0.8 mm. It operates from -55 ºC to +85 ºC at full rated voltage and is constructed with flame-retardant epoxy, meeting UL and CSA standards for across-the-line applications as Type QRL with UL File No. E33628 and CSA File No. LR32208.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.5µF 200V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 504M02QA100 | 2002-504M02QA100 |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester |
| Capacitance Range | 0.5000 microF | 0.5000 microF |