Cornell Dubilier Film Paper Film Capacitors 635PSB700K4R

Description
For New Design: Yes Capacitance: 6.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 6.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 635PSB700K4R is a radial lead, high current, low ESR polypropylene film capacitor rated for 700 VDC with a capacitance of 6.3 µF. It has a maximum dv/dt of 360 V/µs, an ESR of 1.9 mΩ at 100 kHz and +25°C, and a rated RMS ripple current of 27 A at +70°C. The dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It has six leads and operates within a temperature range of -40°C to +100°C for the PSB variant. The capacitor is constructed with double metallized film and encapsulated in a flame-retardant plastic box with epoxy resin (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 635PSB700K4R is a radial lead, high current, low ESR polypropylene film capacitor rated for 700 VDC with a capacitance of 6.3 µF. It has a maximum dv/dt of 360 V/µs, an ESR of 1.9 mΩ at 100 kHz and +25°C, and a rated RMS ripple current of 27 A at +70°C. The dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It has six leads and operates within a temperature range of -40°C to +100°C for the PSB variant. The capacitor is constructed with double metallized film and encapsulated in a flame-retardant plastic box with epoxy resin (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 635PSB700K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
635PSB700K4R
Film Paper Film Capacitors 635PSB700K4R
For New Design: Yes Capacitance: 6.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 6.3 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 1.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 635PSB700K4R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers