Cornell DubilierFilm Paper Film Capacitors682PSB252K2G
Description
For New Design: Yes
Capacitance: 6.8 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 4900
ESR: 70 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6.8 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 4900
ESR: 70 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 682PSB252K2G is a radial lead, high current, low ESR polypropylene film capacitor rated for 2500 VDC, with a capacitance of 0.0068 µF, a maximum dV/dt of 4900 V/µs, and an ESR of 70 mΩ at 100 kHz and 25°C. It has dimensions of 26.5 mm × 16 mm × 7 mm, two leads, a lead spacing of 22.5 mm, and lead diameter of 0.8 mm. The capacitor operates from -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz and a dissipation factor of 0.05% at 25°C. The construction features double metallized film with internal series connections, a flame-retardant plastic box with epoxy resin (UL94V-0), and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 682PSB252K2G is a radial lead, high current, low ESR polypropylene film capacitor rated for 2500 VDC, with a capacitance of 0.0068 µF, a maximum dV/dt of 4900 V/µs, and an ESR of 70 mΩ at 100 kHz and 25°C. It has dimensions of 26.5 mm × 16 mm × 7 mm, two leads, a lead spacing of 22.5 mm, and lead diameter of 0.8 mm. The capacitor operates from -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz and a dissipation factor of 0.05% at 25°C. The construction features double metallized film with internal series connections, a flame-retardant plastic box with epoxy resin (UL94V-0), and lead-free tinned copper leads.