The 475PPS850K is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 VDC and a surge voltage of 1300 VDC, with a capacitance of 4.7 µF and a capacitance tolerance of +10% at 1 kHz and 25°C. The capacitor operates within a temperature range of -40°C to +85°C and has a maximum RMS ripple current of 14 A at 70°C and 100 kHz. It features a dissipation factor of 0.07% at 1 kHz and 25°C, insulation resistance of 30000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. The unit measures 31 mm in diameter and 55 mm in length, with flame-retardant polyester tape and epoxy resin coating. The dielectric is metallized polypropylene with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |