The 504M06QE100 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and related applications, combining a 0.5 µF capacitor with a 100 ohm resistor. It is rated for 600 Vdc / 250 Vac, operates from -55 °C to +85 °C at full voltage, and features a carbon composition resistor in series with the capacitor. The component is coated with flame-retardant epoxy and measures 36.8 mm in length, 15.0 mm in height, and 23.4 mm in spacing between terminals. It complies with UL File No. E33628 and CSA File No. LR32208 for across-the-line applications. The part uses a metallized polyester dielectric and meets DC life test requirements at 125% rated voltage for 500 hours at 85 °C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.5µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 504M06QE100 | 504M06QE100 | 2002-504M06QE100 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.5000 microF | 0.5000 microF | 0.5000 microF |