The 504M06QE22 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and related applications. It combines a 0.5 µF capacitor with a 22 ohm resistor in a single package, rated for 600 Vdc and 250 Vac at 60 Hz. The component measures 36.8 mm in length, 15.0 mm in height, and 23.4 mm in spacing, with 0.8 mm diameter lead terminals. It operates from -55°C to +85°C at full rated voltage and features flame-retardant epoxy coating. The part complies with UL File No. E33628 and CSA File No. LR32208 for across-the-line applications and is halogen-free for date codes 1807 and later.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.5µF 600V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 504M06QE22 | 2002-504M06QE22 |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester |
| Capacitance Range | 0.5000 microF | 0.5000 microF |