The 683PPR102KG is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 0.068 µF, and dimensions of 26.5 mm × 17 mm × 8.5 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor features lead-free tinned copper leads, is coated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL 94V0), and operates within a temperature range of -55°C to +105°C. Its dissipation factor at 1 kHz and 25°C is less than 0.001, insulation resistance exceeds 30000 MΩ×µF, and self-inductance is less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPR102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |