Cornell Dubilier Film Paper Film Capacitors 664HC2700K2SM6

Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 664HC2700K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200 and a capacitance of 0.66 μF. It operates at a maximum frequency of 700 kHz and supports an RMS current of 400 A. The capacitor has a maximum core temperature of +85°C and a surface temperature limit of +45°C, requiring derating above this temperature at 2.25% per °C. Its terminals use the 2SM6 style, with physical dimensions of 30.2 mm in height, 30 mm in width, and 68 mm in length. The capacitance tolerance is ±10%, and the dielectric meets UL94V0 flame retardant standards. The self-inductance is less than 3 nH, and the maximum ESR at 100 kHz and +25°C is 0.4 mΩ.

Datasheet Summary
Powered by GS/AI

The 664HC2700K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200 and a capacitance of 0.66 μF. It operates at a maximum frequency of 700 kHz and supports an RMS current of 400 A. The capacitor has a maximum core temperature of +85°C and a surface temperature limit of +45°C, requiring derating above this temperature at 2.25% per °C. Its terminals use the 2SM6 style, with physical dimensions of 30.2 mm in height, 30 mm in width, and 68 mm in length. The capacitance tolerance is ±10%, and the dielectric meets UL94V0 flame retardant standards. The self-inductance is less than 3 nH, and the maximum ESR at 100 kHz and +25°C is 0.4 mΩ.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 664HC2700K2SM6 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
664HC2700K2SM6
Film Paper Film Capacitors 664HC2700K2SM6
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Supplier's Site Datasheet
Film Capacitors 2002-664HC2700K2SM6
High Power Resonant Capacitors 0.66µF

High Power Resonant Capacitors 0.66µF

Supplier's Site Datasheet
Film Capacitor - 664HC2700K2SM6 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
664HC2700K2SM6
Film Capacitor 664HC2700K2SM6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 1572-1835-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1835-ND
Film Capacitors 1572-1835-ND
0.66µF Film Capacitor 700V Polypropylene (PP) Nonstandard

0.66µF Film Capacitor 700V Polypropylene (PP) Nonstandard

Buy Now Datasheet
Capacitors - Film Capacitors - 664HC2700K2SM6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
664HC2700K2SM6
Capacitors - Film Capacitors 664HC2700K2SM6
CAP FILM 0.66UF 10% 700VAC CHASS

CAP FILM 0.66UF 10% 700VAC CHASS

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 664HC2700K2SM6 2002-664HC2700K2SM6 664HC2700K2SM6 1572-1835-ND 664HC2700K2SM6
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 0.6600 microF 0.6600 microF 0.6600 microF 0.6600 microF 0.6600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Paper Film Capacitors - 104PWS630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details