Axial lead metallized film capacitors with polypropylene dielectric and aluminum foil electrodes, designed for high pulse current applications such as snubber and deflection circuits. The part has a rated voltage of 1500 VDC, a capacitance of 0.068 µF, and a maximum dv/dt of 4500 V/µs. It measures 20.5 mm in length by 17.5 mm in diameter. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is less than 0.001 at 1 kHz and 25°C, and insulation resistance is 30,000 MΩ×µF. The construction includes flame-retardant polyester tape and epoxy resin end fill, with lead-free tinned copper leads. Self inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PWS152KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |