Cornell DubilierFilm Paper Film Capacitors634PSB302K4R
Description
For New Design: Yes
Capacitance: 630 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1400
ESR: 3.5 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 630 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1400
ESR: 3.5 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 634PSB302K4R is a radial lead film capacitor designed for high pulse and high current applications, operating at 3000 VDC with a capacitance of 0.63 µF. It features a maximum dv/dt of 1400 V/µs, a typical ESR of 3.5 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 26.5 A at +70°C. The component measures 57.5 mm × 57.5 mm × 38 mm and has four leads with a lead spacing of 20.3 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film construction with a flame-retardant epoxy-coated case rated UL94V-0, and is rated for an operating temperature range of -40°C to +100°C. The dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 634PSB302K4R is a radial lead film capacitor designed for high pulse and high current applications, operating at 3000 VDC with a capacitance of 0.63 µF. It features a maximum dv/dt of 1400 V/µs, a typical ESR of 3.5 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 26.5 A at +70°C. The component measures 57.5 mm × 57.5 mm × 38 mm and has four leads with a lead spacing of 20.3 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film construction with a flame-retardant epoxy-coated case rated UL94V-0, and is rated for an operating temperature range of -40°C to +100°C. The dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.