The 562MKP275KC is a Class X2 metalized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC at 50/60 Hz and 1200 V peak voltage. It has a capacitance of 0.0056 µF, a maximumdv/dt of 500 V/µs, and operates from -40°C to +110°C. The part measures 10 mm in length, 8 mm in height, and 4 mm in thickness, with a 7.5 mm lead spacing and 0.6 mm lead diameter. It features flame-retardant epoxy end fill (UL94V-0), lead-free tinned leads, insulation resistance greater than 30,000 MΩ at 100 VDC, and <0.1% dissipation factor at 1 kHz. The capacitor complies with ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, IEC 60384-14, and CQC GB/T14472-1998 standards for X2 applications.
X2 And Arc Suppression
5600pF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.0056µF
CAP FILM 5600PF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 562MKP275KC | 562MKP275KC-ND | 2002-562MKP275KC | 562MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF |