Axial lead metallized polypropylene film capacitor for high voltage, high dv/dt applications, rated for DC voltages up to 3000 VDC with a surge voltage of 4000 VDC, offering a capacitance of 0.068 µF. Operating temperature range is -40°C to +85°C. Maximum dissipation factor is 0.0001 at 1 kHz and 25°C, with insulation resistance exceeding 30,000 MΩ×µF. Self-inductance is less than 1 nH per mm of body and lead length. Package dimensions are 25 mm in diameter and 34 mm in length, with lead-free tinned copper leads and flame-retardant epoxy resin end fill. Rated for 100,000 hours life expectancy at 70°C under DC voltage. Dielectric strength is 200% of rated VDC or 3 kVAC applied between leads and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPS302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |