The 682MKP275KC is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 V AC at 50/60 Hz with a dielectric strength of 2050 VDC between terminals and case. It has a capacitance of 0.0068 µF, a maximum dv/dt of 500 V/µs, and operates from -40°C to +110°C. The component is encased in a flame-retardant plastic housing with lead-free tinned leads and measures 10 mm × 8 mm × 4 mm. It meets safety standards including UL 60384-14, CSA E60384-1, DIN EN 60384-14, and CQC GB/T14472-1998, and is certified under the X2 voltage class. Capacitance tolerance is +10% at 1 kHz and 20°C, with an insulation resistance greater than 30,000 MΩ at 100 VDC for capacitances below 0.33 µF.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.0068µF
6800pF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 682MKP275KC | 2002-682MKP275KC | 682MKP275KC-ND | 682MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |