(Capstick ) Metallized Polymer Network 4.7µF 100V
CAP FILM 4.7UF 10% 100VDC 6SMD Product overview: 475K100CS4G-FA from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-475K100CS4G-FA can be used for catalog matching and distributor lookup.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1005638-475K100CS4G-
Packaging: Tube/Rail
Voltage Rating: 100V
Height - Seated (Max): 0.250" (6.35mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±10%
Dielectric Material: Polymer, Metallized
Circuit Type: Bussed
Categories: Capacitors
Status: Active
Dimension: 0.524" L x 0.500" W (13.30mm x 12.70mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 4.7UF 10% 100VDC 6SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475K100CS4G-FA | 2002-475K100CS4G-FA | 62-475K100CS4G-FA | 1005638-475K100CS4G-FA | 475K100CS4G-FA | 475K100CS4G-FA |
| Product Name | Film Paper Film Capacitors | Film Capacitors | 4.7UF Capacitor | Capacitor Networks, Arrays - 475K100CS4G-FA | Aluminum Electrolytic Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Paper | Polymer, Metallized | ||||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |