Cornell Dubilier Film Paper Film Capacitors 684MPW160K

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 260 mΩ Diameter: 10mm Length: 29mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 260 mΩ Diameter: 10mm Length: 29mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.68 µF, a dv/dt rating of 11 V/µs, and a diameter of 10 mm by 29 mm length. It operates from -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, a maximum dissipation factor of 0.001, and insulation resistance of 10,000 MΩ×µF. The terminal-to-terminal dielectric strength is 200% of rated voltage, and the construction uses flame-retardant polyester tape with epoxy end fills. Lead diameter is 0.8 mm, and it meets UL 94V0 flammability standards.

Datasheet Summary
Powered by GS/AI

The 684MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.68 µF, a dv/dt rating of 11 V/µs, and a diameter of 10 mm by 29 mm length. It operates from -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, a maximum dissipation factor of 0.001, and insulation resistance of 10,000 MΩ×µF. The terminal-to-terminal dielectric strength is 200% of rated voltage, and the construction uses flame-retardant polyester tape with epoxy end fills. Lead diameter is 0.8 mm, and it meets UL 94V0 flammability standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684MPW160K
Film Paper Film Capacitors 684MPW160K
For New Design: Yes Capacitance: 680 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 260 mΩ Diameter: 10mm Length: 29mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 11
  • RMS Current: —
  • ESR: 260 mΩ
  • Diameter: 10mm
  • Length: 29mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684MPW160K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684MPW160K
Capacitors - Film Capacitors 684MPW160K
CAP FILM 0.68UF 10% 160VDC AXIAL

CAP FILM 0.68UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684MPW160K 684MPW160K
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Film Paper Film Capacitors - 105RSB850K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 106MKP275KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers