The 683PPS102KG is an axial lead metallized polypropylene film capacitor for high dv/dt applications in inverters and switching power supplies. It has a 1000 V DC rating, 0.068 µF capacitance, and supports a maximum dv/dt of 480 V/µs. The dimensions are 11.5 mm in diameter and 29 mm in length. It has a maximum dissipation factor of 0.05% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF at 25°C, and self-inductance under 1 nH per mm of lead spacing. Operating temperature ranges from -40°C to +85°C. The capacitor is coated with flame-retardant polyester and epoxy resin meeting UL94V0. Dielectric strength is 200% of rated VDC for 2 seconds. Life expectancy is 100,000 hours at 70°C and rated DC voltage. Capacitance drift is less than 0.5% after 2 years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPS102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |