Cornell Dubilier Film Paper Film Capacitors 683MWR100K

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 20.81 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 20.81 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683MWR100K is a metallized polyester axial film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 0.068 µF. It has a diameter of 5.5 mm and a length of 11.5 mm, with lead diameter of 0.6 mm. The capacitor operates from -40°C to +105°C, has a dv/dt rating of 6 V/µs, and meets UL 510 and UL94V0 flammability standards with flame-retardant polyester tape and epoxy resin end fills. Capacitance tolerance is ±10%, and insulation resistance at 25°C exceeds 15,000 MΩ. Self-inductance is less than 1 nH per mm of body and lead length. The dielectric is polyester with internal series connection for voltage ratings above 1000 VDC.

Datasheet Summary
Powered by GS/AI

The 683MWR100K is a metallized polyester axial film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 0.068 µF. It has a diameter of 5.5 mm and a length of 11.5 mm, with lead diameter of 0.6 mm. The capacitor operates from -40°C to +105°C, has a dv/dt rating of 6 V/µs, and meets UL 510 and UL94V0 flammability standards with flame-retardant polyester tape and epoxy resin end fills. Capacitance tolerance is ±10%, and insulation resistance at 25°C exceeds 15,000 MΩ. Self-inductance is less than 1 nH per mm of body and lead length. The dielectric is polyester with internal series connection for voltage ratings above 1000 VDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683MWR100K
Film Paper Film Capacitors 683MWR100K
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 20.81 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 20.81 Ω
  • Diameter: 5.5mm
  • Length: 11.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-683MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-683MWR100K
Film Capacitors 2002-683MWR100K
Metallized Polyester Film Capacitors 0.068µF 100V

Metallized Polyester Film Capacitors 0.068µF 100V

Supplier's Site Datasheet
Film Capacitors - 683MWR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
683MWR100K-ND
Film Capacitors 683MWR100K-ND
0.068µF Film Capacitor 63V 100V Polyester, Metallized Axial

0.068µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 683MWR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683MWR100K
Capacitors - Film Capacitors 683MWR100K
CAP FILM 0.068UF 100VDC AXIAL

CAP FILM 0.068UF 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 683MWR100K 2002-683MWR100K 683MWR100K-ND 683MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details