The 504M02QA22 is a radial metallized polyester RC snubber network designed for arc and noise suppression in triacs, contactors, and relays. It combines a 0.5 µF capacitor with a 22 ohm carbon composition resistor, rated for 200 Vdc/125 Vac at 60 Hz. The component measures 27.4 mm in length, 9.4 mm in height, and 16.3 mm in width, with a terminal diameter of 0.8 mm. It operates from -55 °C to +85 °C at full voltage and is coated with flame-retardant epoxy. The device meets UL File No. E33628 and CSA File No. LR32208 for across-the-line applications.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 504M02QA22 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |