The 475MKP275KJ is a metallized polypropylene film capacitor rated for X2 class EMI suppression across the line, with a voltage rating of 275 VAC and a capacitance of 4.7 µF. It features a case dimension of 41.5 mm × 30 mm × 17 mm, a lead spacing of 37.5 mm, and lead diameter of 1 mm. The capacitor meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, IEC 60384-14, and CQC GB/T14472-1998 safety standards. It has a capacitance tolerance of ±10% at 1 kHz and 20°C, a dissipation factor of ≤0.1% at 1 kHz, and insulation resistance of ≥5000 MΩ at 100 VDC. The operating temperature range is -40°C to +110°C, with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. The case is flame retardant (UL94V-0) with solvent-resistant epoxy end fill and lead-free tinned leads.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 4.7µF
Win Source Part Number: 1339343-475MKP275KJ
Category: Capacitors - Film Capacitors
Series: MKP
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Size / Dimension: 1.634" L x 0.669" W (41.50mm x 17.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.193" (30.30mm)
Standard Package: 105
Capacitance: 4.7 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier / Illinois Capacitor
California Prop 65: Warning Information
4.7µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 4.7UF 10% 310VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475MKP275KJ | 2002-475MKP275KJ | 1339343-475MKP275KJ | 475MKP275KJ-ND | 475MKP275KJ |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |