Cornell Dubilier HIGH FREQUENCY/ SWITCHING Capacitors 505PHC250K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH FREQUENCY/ SWITCHING Capacitors
505PHC250K
HIGH FREQUENCY/ SWITCHING Capacitors 505PHC250K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Capacitor Polypropylene Pp Film 5Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6776 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 5Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6776
Capacitor Polypropylene Pp Film 5Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6776
CAPACITOR POLYPROPYLENE PP FILM 5UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 5UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Film Capacitors - 505PHC250K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
505PHC250K
Film Capacitors 505PHC250K
CAP FILM 5UF 10% 250VDC AXIAL

CAP FILM 5UF 10% 250VDC AXIAL

Supplier's Site Datasheet
Capacitor;5uF;Metallized Polypropy;Axial;250WVDC/160VAC/160VAC;+/-10%;9Arms;-40 - 70112050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;5uF;Metallized Polypropy;Axial;250WVDC/160VAC/160VAC;+/-10%;9Arms;-40
70112050
Capacitor;5uF;Metallized Polypropy;Axial;250WVDC/160VAC/160VAC;+/-10%;9Arms;-40 70112050
Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250 to 850 VDC Voltage, Alternating Current: 160 to 450 VAC Dissipation Factor: 0.05% to 0.12% @ 1 kHz High Current Self-Healing High Frequency

Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors

  • Switching capacitor for industrial controls
  • Motor speed control
  • SMPS
  • High end audio
  • Resonant circuits
  • Induction heaters
  • High frequency electronic ballasts
  • Temperature Range: –40°C to +85°C
  • Working Voltage: 250 to 850 VDC
  • Voltage, Alternating Current: 160 to 450 VAC
  • Dissipation Factor: 0.05% to 0.12% @ 1 kHz
  • High Current
  • Self-Healing
  • High Frequency
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 505PHC250K 30K6776 505PHC250K 70112050
Product Name HIGH FREQUENCY/ SWITCHING Capacitors Capacitor Polypropylene Pp Film 5Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor Film Capacitors Capacitor;5uF;Metallized Polypropy;Axial;250WVDC/160VAC/160VAC;+/-10%;9Arms;-40
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers