The 664HC3700K2EM8 is a polypropylene film capacitor rated for 300 kVAR at 700 VAC, designed for induction heating and tank circuits. It has a capacitance of 0.66 μF, a maximum RMS current of 500 A, and a maximum ESR of 0.8 mΩ at 100 kHz. The capacitor features self-healing construction, a maximum core temperature of +85°C, and a surface temperature limit of +45°C with derating above this point. Its dimensions are 30.2 mm × 66 mm × 56 mm, with a 2EM8 terminal style. The dielectric is flame retardant, meeting UL94V0. The self-inductance is less than 5 nH, and capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 0.66µF
0.66µF Film Capacitor 700V Polypropylene (PP) Nonstandard
CAP FILM 0.66UF 700VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 664HC3700K2EM8 | 664HC3700K2EM8 | 2002-664HC3700K2EM8 | 1572-1599-ND | 664HC3700K2EM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF |